RS Components, Ltd. Drill Bits 7844753

Description
HSS MTS Drill DIN345 12mm
Request a Quote
Description
HSS MTS Drill DIN345 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844753
Drill Bits 7844753
HSS MTS Drill DIN345 12mm

HSS MTS Drill DIN345 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844753
Product Name Drill Bits
Drill Type Twist
Diameter 0.472 inch (12.0 mm)
OAL 7.17 inch (182 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details