Gold plated HDMI plug. Metal with Nickel plated housing. Black PVC cable gland. Insulation resistance ⧠20 MΩ. Conductor resistance ⦠5 Ω
Connector A = HDMI
Connector B = HDMI
Connector A Type = HDMI
Connector B Type = HDMI
Length = 5m
Sheath Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 7682191 |
Technology | HDMI |