A braided aluminium HDMI cable with a robust aluminium head shell for high levels of reliability & abrasion protection.
· Triple shielded. · Full 3D support. · Supports Audio Return Channel. · High Speed Ethernet. · Excellent conductivity due to oxygen free conductors
Connector A = Male HDMI
Connector B = Male HDMI
Connector A Type = HDMI
Connector B Type = HDMI
Connector A Gender = Male
Connector B Gender = Male
Length = 3m
Sheath Colour = Red
Outer Sheath Material = PVC
Size of Strands = 30 AWG
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 9134868 |
Technology | HDMI |