HDMiGrip cable are high quality HDMI cables featuring unique friction lock connectors. The friction lock prevents cables becoming loose.
Friction locking HDMI connectors for secure connectivity. Stopping loose or faulty connections. Male to male connectors. Compatible with HDMI X1.4. Gold plated. Compatible with standard HDMI sockets. Special sockets not required
Connector A = Male HDMI
Connector B = Male HDMI
Connector A Type = HDMI
Connector B Type = HDMI
Connector A Gender = Male
Connector B Gender = Male
Length = 1m
Sheath Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 7966809 |
Technology | HDMI |