RS Components, Ltd. PCB Drill Bits 7538644

Description
Carbide tungsten PCB drill bit, 0.8mm
Request a Quote
Description
Carbide tungsten PCB drill bit, 0.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 7538644 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
7538644
PCB Drill Bits 7538644
Carbide tungsten PCB drill bit, 0.8mm

Carbide tungsten PCB drill bit, 0.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7538644
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details