RS Components, Ltd. Castor Wheels 7448743

Description
Series LB, M22, Fixed, dia. 150mm
Request a Quote
Description
Series LB, M22, Fixed, dia. 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 7448743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
7448743
Castor Wheels 7448743
Series LB, M22, Fixed, dia. 150mm

Series LB, M22, Fixed, dia. 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7448743
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 1965188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 287 lbs (130 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details