RS Components, Ltd. 7227491

Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles. 14mm panel mounting LED indicator. 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent and flush bezel styles. 110 to 220 Vac. Sealed to IP67. Supplied with fixing nut and spring washer. Max reverse voltage: 5 V. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles. 14mm panel mounting LED indicator. 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent and flush bezel styles. 110 to 220 Vac. Sealed to IP67. Supplied with fixing nut and spring washer. Max reverse voltage: 5 V. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7227491 - RS Components, Ltd.
Corby, Northants, United Kingdom
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles. 14mm panel mounting LED indicator. 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent and flush bezel styles. 110 to 220 Vac. Sealed to IP67. Supplied with fixing nut and spring washer. Max reverse voltage: 5 V. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome

These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 10mm LED’s require a 14mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles.
14mm panel mounting LED indicator. 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent and flush bezel styles. 110 to 220 Vac. Sealed to IP67. Supplied with fixing nut and spring washer. Max reverse voltage: 5 V. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C
Voltage Rating = 110 V ac
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 28.75 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7227491
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345547 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329101 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205864 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204091 - RS Components, Ltd.
RS Components, Ltd.
View Details