RS Components, Ltd. 205662

Description
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 115 V dc, 230 V ac Light Output Colour = Blue Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 62.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 115 V dc, 230 V ac Light Output Colour = Blue Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 62.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 205662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 115 V dc, 230 V ac Light Output Colour = Blue Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 62.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome

Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation, and is ingress protected to IP67, meaning it is suitable for use in harsh environments. Offering a low energy consumption and long life, LED indicators are suitable for a variety of equipment needs.
Voltage Rating = 115 V dc, 230 V ac
Light Output Colour = Blue
Mounting Hole Size = 16mm
Lamp Size = 10 mm
Length = 62.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 205662
Unlock Full Specs
to access all available technical data

Similar Products

 - 204120 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345545 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1133987 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246408 - RS Components, Ltd.
RS Components, Ltd.
View Details