RS Components, Ltd. Castor Wheels 7124888

Description
Expanding fitting swivel castor,100mm
Request a Quote
Description
Expanding fitting swivel castor,100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 7124888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
7124888
Castor Wheels 7124888
Expanding fitting swivel castor,100mm

Expanding fitting swivel castor,100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7124888
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 211474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
View Details