Allied Electronics, Inc. Plier; Round; 4-1/2 in.; 7/8 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.; 70223468

Description
Bonded Pair Separator Tool Round, smooth jaws tapered to point Green cushion grips 41⁄2" Round, Smooth Jaws Tapered to Point For Looping and Forming of Fine Wire Round Nose Pliers RN54 Features ESD-Safe Green Cushion Grips
Description
Bonded Pair Separator Tool Round, smooth jaws tapered to point Green cushion grips 41⁄2" Round, Smooth Jaws Tapered to Point For Looping and Forming of Fine Wire Round Nose Pliers RN54 Features ESD-Safe Green Cushion Grips

Suppliers

Company
Product
Description
Supplier Links
Plier; Round; 4-1/2 in.; 7/8 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.; - 70223468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier; Round; 4-1/2 in.; 7/8 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.;
70223468
Plier; Round; 4-1/2 in.; 7/8 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.; 70223468
Bonded Pair Separator Tool Round, smooth jaws tapered to point Green cushion grips 41⁄2" Round, Smooth Jaws Tapered to Point For Looping and Forming of Fine Wire Round Nose Pliers RN54 Features ESD-Safe Green Cushion Grips

Bonded Pair Separator Tool

  • Round, smooth jaws tapered to point
  • Green cushion grips
  • 41⁄2" Round, Smooth Jaws Tapered to Point
  • For Looping and Forming of Fine Wire
  • Round Nose Pliers
  • RN54 Features ESD-Safe Green Cushion Grips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223468
Product Name Plier; Round; 4-1/2 in.; 7/8 in.; 7/16 in.; 9/32 in.; Green; 0.96 lbs.;
Type End Cutting; Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details