RS Components, Ltd. Pliers 2286430

Description
8 Long Nose Pliers
Request a Quote
Description
8 Long Nose Pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2286430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2286430
Pliers 2286430
8 Long Nose Pliers

8 Long Nose Pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2286430
Product Name Pliers
Length 8.78 inch (223 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details