Allied Electronics, Inc. Plier, Long Nose; Curved; 5 in.; 15/16 in.; 7/16 in.; 9/32 in.; Green; 70223467

Description
High Tension Hacksaw, Steel Material, 12 in. Length, 45 ° and 90 ° Angle 60°Curved long nose pliers Smooth jaws For reaching between closely spaced components Features green cushion grips 5", 60° Curved Long Nose Pliers For Reaching Between Closely Spaced Components Smooth Jaws CN54-G Features ESD-Safe Green Cushion Grips
Description
High Tension Hacksaw, Steel Material, 12 in. Length, 45 ° and 90 ° Angle 60°Curved long nose pliers Smooth jaws For reaching between closely spaced components Features green cushion grips 5", 60° Curved Long Nose Pliers For Reaching Between Closely Spaced Components Smooth Jaws CN54-G Features ESD-Safe Green Cushion Grips

Suppliers

Company
Product
Description
Supplier Links
Plier, Long Nose; Curved; 5 in.; 15/16 in.; 7/16 in.; 9/32 in.; Green; - 70223467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plier, Long Nose; Curved; 5 in.; 15/16 in.; 7/16 in.; 9/32 in.; Green;
70223467
Plier, Long Nose; Curved; 5 in.; 15/16 in.; 7/16 in.; 9/32 in.; Green; 70223467
High Tension Hacksaw, Steel Material, 12 in. Length, 45 ° and 90 ° Angle 60°Curved long nose pliers Smooth jaws For reaching between closely spaced components Features green cushion grips 5", 60° Curved Long Nose Pliers For Reaching Between Closely Spaced Components Smooth Jaws CN54-G Features ESD-Safe Green Cushion Grips

High Tension Hacksaw, Steel Material, 12 in. Length, 45 ° and 90 ° Angle

  • 60°Curved long nose pliers
  • Smooth jaws
  • For reaching between closely spaced components
  • Features green cushion grips
  • 5", 60° Curved Long Nose Pliers
  • For Reaching Between Closely Spaced Components
  • Smooth Jaws
  • CN54-G Features ESD-Safe Green Cushion Grips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223467
Product Name Plier, Long Nose; Curved; 5 in.; 15/16 in.; 7/16 in.; 9/32 in.; Green;
Type End Cutting; Specialty / Other; Curved
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details