Allied Electronics, Inc. Accu-Lite Ergonomic Handle Plier, 4" Diagonal FC 70223413

Description
Features Meets The Optimum Criteria for Ergonomic Hand Tools Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools 4" Flush Cutting of Leads in Restricted Spaces Narrow Tips Give Increased Clearance Features Ergonomic Handle
Description
Features Meets The Optimum Criteria for Ergonomic Hand Tools Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools 4" Flush Cutting of Leads in Restricted Spaces Narrow Tips Give Increased Clearance Features Ergonomic Handle

Suppliers

Company
Product
Description
Supplier Links
Accu-Lite Ergonomic Handle Plier, 4
Fort Worth, TX, USA
Accu-Lite Ergonomic Handle Plier, 4" Diagonal FC
70223413
Accu-Lite Ergonomic Handle Plier, 4" Diagonal FC 70223413
Features Meets The Optimum Criteria for Ergonomic Hand Tools Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools 4" Flush Cutting of Leads in Restricted Spaces Narrow Tips Give Increased Clearance Features Ergonomic Handle

Features

  • Meets The Optimum Criteria for Ergonomic Hand Tools
  • Provides More Gripping Accuracy; Long Finger Bearing Surface Reduces Pressure on Sides of Fingers Decreasing the Risk of Skin, Nerve and Blood Vessel Damage
  • Exclusive, Smooth, Soft Foam Cushion Grips; Are Free of Abrupt Edges and Finger Indentations Reducing Pinching of Finger Nerves and Blood Vessels
  • E Designates “Accu-Lite” Ergonomic Design with Anti-Static Foam Grips; Available Only on MS54 Series, GA54 Series, and all Erem Tools
  • 4" Flush Cutting of Leads in Restricted Spaces
  • Narrow Tips Give Increased Clearance
  • Features Ergonomic Handle
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70223413
Product Name Accu-Lite Ergonomic Handle Plier, 4" Diagonal FC
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details