Allied Electronics, Inc. Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/8 in holding dia 70209052

Description
Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion
Description
Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion

Suppliers

Company
Product
Description
Supplier Links
Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/8 in holding dia - 70209052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/8 in holding dia
70209052
Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/8 in holding dia 70209052
Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion

Clip and Clamp, Material Black Santoprone Covered Steel

  • Material: Cold-Rolled Steel (CRS)
  • Finish: Zinc Electroplated
  • Color: Silver with Black Santoprene Cushion
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70209052
Product Name Clamp; Clips and Clamp; Black Santoprone Covered Steel; 5/8 in holding dia
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2138535 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.276 inch (7 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details