Allied Electronics, Inc. Clamp; Cable Clamp; Nylon 6/6; 20.6 mm;22.2 mm; 12.7 mm 70209044

Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.
Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Suppliers

Company
Product
Description
Supplier Links
Clamp; Cable Clamp; Nylon 6/6; 20.6 mm;22.2 mm; 12.7 mm - 70209044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Cable Clamp; Nylon 6/6; 20.6 mm;22.2 mm; 12.7 mm
70209044
Clamp; Cable Clamp; Nylon 6/6; 20.6 mm;22.2 mm; 12.7 mm 70209044
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color
Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative.
Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70209044
Product Name Clamp; Cable Clamp; Nylon 6/6; 20.6 mm;22.2 mm; 12.7 mm
Diameter 0.874 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details