Allied Electronics, Inc. Clamp; Cable Clamp; Nylon 6/6; 16.7 mm;17.5 mm; 12.7 mm 70209042

Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.
Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Suppliers

Company
Product
Description
Supplier Links
Clamp; Cable Clamp; Nylon 6/6; 16.7 mm;17.5 mm; 12.7 mm - 70209042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Cable Clamp; Nylon 6/6; 16.7 mm;17.5 mm; 12.7 mm
70209042
Clamp; Cable Clamp; Nylon 6/6; 16.7 mm;17.5 mm; 12.7 mm 70209042
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color
Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative.
Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70209042
Product Name Clamp; Cable Clamp; Nylon 6/6; 16.7 mm;17.5 mm; 12.7 mm
Diameter 0.689 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details