Allied Electronics, Inc. Clamp; Cable Clamp; Nylon 6/6; 15.9 mm;15.9 mm; 12.7 mm 70209041

Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.
Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Suppliers

Company
Product
Description
Supplier Links
Clamp; Cable Clamp; Nylon 6/6; 15.9 mm;15.9 mm; 12.7 mm - 70209041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Cable Clamp; Nylon 6/6; 15.9 mm;15.9 mm; 12.7 mm
70209041
Clamp; Cable Clamp; Nylon 6/6; 15.9 mm;15.9 mm; 12.7 mm 70209041
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color
Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative.
Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70209041
Product Name Clamp; Cable Clamp; Nylon 6/6; 15.9 mm;15.9 mm; 12.7 mm
Diameter 0.626 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details