Allied Electronics, Inc. Clamp; Cable Clamp; Nylon 6/6; 14.3 mm;12.7 mm; 12.7 mm 70209032

Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.
Description
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Suppliers

Company
Product
Description
Supplier Links
Clamp; Cable Clamp; Nylon 6/6; 14.3 mm;12.7 mm; 12.7 mm - 70209032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Cable Clamp; Nylon 6/6; 14.3 mm;12.7 mm; 12.7 mm
70209032
Clamp; Cable Clamp; Nylon 6/6; 14.3 mm;12.7 mm; 12.7 mm 70209032
Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative. Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Nylon 6⁄6 Cable Clamps, 12.7 mm W x 1.6 mm T, Natural Color
Material : Nylon 6/6, RMS-01 natural; Black is available by special order, contact your local Allied sales representative.
Nylon 6⁄6 - natural colored (UL 94 V-2) cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70209032
Product Name Clamp; Cable Clamp; Nylon 6/6; 14.3 mm;12.7 mm; 12.7 mm
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Cable Clips & Clamps - 404449 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.866 inch (22 mm)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details