Allied Electronics, Inc. Clamp; Adhesive; 1 in.; 1 in.; 1/16 in.; 3/4 in.; Gray 70209014

Description
Adhesive Clamp Type, PVC RMS-04, Kwik Klip Type "D" Clamp Material. PVC, RMS-04, Color: Gray
Description
Adhesive Clamp Type, PVC RMS-04, Kwik Klip Type "D" Clamp Material. PVC, RMS-04, Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Clamp; Adhesive; 1 in.; 1 in.; 1/16 in.; 3/4 in.; Gray - 70209014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Adhesive; 1 in.; 1 in.; 1/16 in.; 3/4 in.; Gray
70209014
Clamp; Adhesive; 1 in.; 1 in.; 1/16 in.; 3/4 in.; Gray 70209014
Adhesive Clamp Type, PVC RMS-04, Kwik Klip Type "D" Clamp Material. PVC, RMS-04, Color: Gray

Adhesive Clamp Type, PVC RMS-04, Kwik Klip Type "D" Clamp
Material. PVC, RMS-04, Color: Gray

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70209014
Product Name Clamp; Adhesive; 1 in.; 1 in.; 1/16 in.; 3/4 in.; Gray
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data