Adhesive Clamp Type, PVC RMS-04, Kwik Klip Type "D" Clamp
Material. PVC, RMS-04, Color: Gray
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 70209013 |
| Product Name | Clamp; Adhesive; 3/4 in.; 3/4 in.; 1/16in.; 1/2 in.; Gray |
| Diameter | 0.500 inch (12.7 mm) |