Allied Electronics, Inc. Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.215 to 0.258 in.; Natural 70208995

Description
Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Description
Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Suppliers

Company
Product
Description
Supplier Links
Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.215 to 0.258 in.; Natural - 70208995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.215 to 0.258 in.; Natural
70208995
Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.215 to 0.258 in.; Natural 70208995
Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip

  • Handles Dozens of Routing Jobs
  • Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm)
  • Locks Securely and Can Be Easily Re-Opened for Routing Changes
  • Parts Available with Adhesive Backing, RMS-15
  • Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19
  • Color: Natural
  • Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208995
Product Name Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.215 to 0.258 in.; Natural
Diameter 0.215 to 0.258 inch (5.46 to 6.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1730812 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers