Allied Electronics, Inc. Fiber Reel, 40mm radius 70208812

Description
Fiber Reel, 40mm radius
Description
Fiber Reel, 40mm radius

Suppliers

Company
Product
Description
Supplier Links
Fiber Reel, 40mm radius - 70208812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fiber Reel, 40mm radius
70208812
Fiber Reel, 40mm radius 70208812
Fiber Reel, 40mm radius

Fiber Reel, 40mm radius

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208812
Product Name Fiber Reel, 40mm radius
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers