Allied Electronics, Inc. Spacer, LED; 1/2 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 70208744

Description
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black
Description
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black

Suppliers

Company
Product
Description
Supplier Links
Spacer, LED; 1/2 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 - 70208744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 1/2 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2
70208744
Spacer, LED; 1/2 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2 70208744
LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body Material : PVC Color : Black

LED, PVC Material, 3⁄16 in. to 5⁄8 in. Length, 0.156 in. Dia. to 0.32 in. Dia. Body
Material : PVC
Color : Black

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70208744
Product Name Spacer, LED; 1/2 in.; PVC; 0.188 in.; T1-3/4 Series LED; UL Rated 94V-2
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Lenses & Reflectors - 1810733 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details