Keystone Electronics Corp. Spacer Mount for LED 8921

Description
Part Number: 8921 Length: .480 [12.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8921 Length: .480 [12.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. Spacer Mount, part number 8921, is designed for the mounting of T-1 and T-1 3/4 LED components on printed circuit boards. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, providing height control, lead retention, and stability. The spacer mount includes an internally tapered barrier that guides the leads to prevent crimping or shorting, and the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. The material used is black PVC, which is UL rated 94V-0, ensuring compliance with safety standards. This product does not require special tools for installation, making it user-friendly for engineers.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. Spacer Mount, part number 8921, is designed for the mounting of T-1 and T-1 3/4 LED components on printed circuit boards. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, providing height control, lead retention, and stability. The spacer mount includes an internally tapered barrier that guides the leads to prevent crimping or shorting, and the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. The material used is black PVC, which is UL rated 94V-0, ensuring compliance with safety standards. This product does not require special tools for installation, making it user-friendly for engineers.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8921 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8921
Spacer Mount for LED 8921
Part Number: 8921 Length: .480 [12.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8921

  • Length: .480 [12.2]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8921-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8921-ND
LEDs - Spacers, Standoffs 36-8921-ND
SPACER MOUNT LED TRI-LEAD .480"

SPACER MOUNT LED TRI-LEAD .480"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8921
LED Mounting Hardware 8921
LED Mounting Hardware UNIVERSAL MNT .48" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .48" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8921 36-8921-ND 8921
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7058-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
T-1 3/4 Lens Cap-Green - 8681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8929 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8338 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers