Allied Electronics, Inc. Clamp; Soft Steel; Screw; 0.138 in.; 0.37 in.; PVC; 1.57 in.; 0.12 in. 70208696

Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening
Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening

Suppliers

Company
Product
Description
Supplier Links
Clamp; Soft Steel; Screw; 0.138 in.; 0.37 in.; PVC; 1.57 in.; 0.12 in. - 70208696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Soft Steel; Screw; 0.138 in.; 0.37 in.; PVC; 1.57 in.; 0.12 in.
70208696
Clamp; Soft Steel; Screw; 0.138 in.; 0.37 in.; PVC; 1.57 in.; 0.12 in. 70208696
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening

Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps
Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating

  • Bends and Forms to Desired Shape for Varying Holding Diameters
  • Flexible Material Allows for Easy Closing and Re-Opening
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70208696
Product Name Clamp; Soft Steel; Screw; 0.138 in.; 0.37 in.; PVC; 1.57 in.; 0.12 in.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Large Cable Clamps for SBS ® 75X with Integral Handle - PSBS75XCLP1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details