Allied Electronics, Inc. Clamp; Soft Steel; Screw; 0.118 in.; 0.22 in.; PVC; 1.1 in.; 0.12 in. 70208694

Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening
Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening

Suppliers

Company
Product
Description
Supplier Links
Clamp; Soft Steel; Screw; 0.118 in.; 0.22 in.; PVC; 1.1 in.; 0.12 in. - 70208694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Soft Steel; Screw; 0.118 in.; 0.22 in.; PVC; 1.1 in.; 0.12 in.
70208694
Clamp; Soft Steel; Screw; 0.118 in.; 0.22 in.; PVC; 1.1 in.; 0.12 in. 70208694
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening

Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps
Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating

  • Bends and Forms to Desired Shape for Varying Holding Diameters
  • Flexible Material Allows for Easy Closing and Re-Opening
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70208694
Product Name Clamp; Soft Steel; Screw; 0.118 in.; 0.22 in.; PVC; 1.1 in.; 0.12 in.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Connector Strain Relief - 1-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Cable Clips & Clamps - 2691896 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.591 inch (15 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details