Allied Electronics, Inc. Cable Tie; Push; 1-1/8 in.; Arrow Head Mount Method; 4.67 in.; 0.28 in. 70208668

Description
Push Mount Cable Tie Snaps into a 0.250" hole in a 1⁄16" nominal thick panel. Material: Nylon 6/6, RMS-01. Color: Natural. Max. Diameter: 11⁄8" Min. Tensile: 40 lbs. Features Release Mechanism Allows for Easy Removal or Additions to Bundle
Description
Push Mount Cable Tie Snaps into a 0.250" hole in a 1⁄16" nominal thick panel. Material: Nylon 6/6, RMS-01. Color: Natural. Max. Diameter: 11⁄8" Min. Tensile: 40 lbs. Features Release Mechanism Allows for Easy Removal or Additions to Bundle

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Push; 1-1/8 in.; Arrow Head Mount Method; 4.67 in.; 0.28 in. - 70208668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Push; 1-1/8 in.; Arrow Head Mount Method; 4.67 in.; 0.28 in.
70208668
Cable Tie; Push; 1-1/8 in.; Arrow Head Mount Method; 4.67 in.; 0.28 in. 70208668
Push Mount Cable Tie Snaps into a 0.250" hole in a 1⁄16" nominal thick panel. Material: Nylon 6/6, RMS-01. Color: Natural. Max. Diameter: 11⁄8" Min. Tensile: 40 lbs. Features Release Mechanism Allows for Easy Removal or Additions to Bundle

Push Mount Cable Tie
Snaps into a 0.250" hole in a 1⁄16" nominal thick panel. Material: Nylon 6/6, RMS-01. Color: Natural. Max. Diameter: 11⁄8" Min. Tensile: 40 lbs.
Features

  • Release Mechanism Allows for Easy Removal or Additions to Bundle
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208668
Product Name Cable Tie; Push; 1-1/8 in.; Arrow Head Mount Method; 4.67 in.; 0.28 in.
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details