Allied Electronics, Inc. Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,43/64in OD,3/8in ID,0.49in Hole 70208578

Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Suppliers

Company
Product
Description
Supplier Links
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,43/64in OD,3/8in ID,0.49in Hole - 70208578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,43/64in OD,3/8in ID,0.49in Hole
70208578
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,43/64in OD,3/8in ID,0.49in Hole 70208578
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Hole Grommet, Flex Vinyl (RMS-25) Material

  • Black color
  • Material: Flexible Vinyl
  • RMS-25
  • Color: Black
  • Snaps into Hole to Protect Wires Passing Through Pannels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208578
Product Name Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,43/64in OD,3/8in ID,0.49in Hole
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details