Allied Electronics, Inc. Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop) 70208563

Description
Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material Black color Low density polyethylene material +120 °F operating temperature All Dimensions Are for Reference Only Material: Low-Density Polyethylene Hook Nylon Knit Loop Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)
Description
Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material Black color Low density polyethylene material +120 °F operating temperature All Dimensions Are for Reference Only Material: Low-Density Polyethylene Hook Nylon Knit Loop Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop) - 70208563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop)
70208563
Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop) 70208563
Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material Black color Low density polyethylene material +120 °F operating temperature All Dimensions Are for Reference Only Material: Low-Density Polyethylene Hook Nylon Knit Loop Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)

Hook and Loop Cable Tie, Black Color, Low Density Polyethylene Material

  • Black color
  • Low density polyethylene material
  • +120 °F operating temperature
  • All Dimensions Are for Reference Only
  • Material: Low-Density Polyethylene Hook
  • Nylon Knit Loop
  • Items Listed Are Black. Also Available in White (-W), Blue (-BL), Red (-R), Yellow (-YL), Green (-GN), and Orange (-OR)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70208563
Product Name Cable Tie, Hook and Loop; Low Density Polyethylene (Hook), Nylon Knit (Loop)
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details