Allied Electronics, Inc. Clip, Adjustable; Kwik Klip; Nylon; 1 in. + 0.015 in.; 0.750 in. + 0.015 in. 70208542

Description
Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Description
Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Suppliers

Company
Product
Description
Supplier Links
Clip, Adjustable; Kwik Klip; Nylon; 1 in. + 0.015 in.; 0.750 in. + 0.015 in. - 70208542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Adjustable; Kwik Klip; Nylon; 1 in. + 0.015 in.; 0.750 in. + 0.015 in.
70208542
Clip, Adjustable; Kwik Klip; Nylon; 1 in. + 0.015 in.; 0.750 in. + 0.015 in. 70208542
Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material

  • Handles Dozens of Routing Jobs
  • Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm)
  • Locks Securely and Can Be Easily Re-Opened for Routing Changes
  • Parts Available with Adhesive Backing, RMS-15
  • Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19
  • Color: Natural
  • Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208542
Product Name Clip, Adjustable; Kwik Klip; Nylon; 1 in. + 0.015 in.; 0.750 in. + 0.015 in.
Diameter 0.312 to 0.406 inch (7.92 to 10.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers