Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board; Natural; 3/4 +0.015 in.; M3.5 70208541

Description
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural
Description
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board; Natural; 3/4 +0.015 in.; M3.5 - 70208541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board; Natural; 3/4 +0.015 in.; M3.5
70208541
Support, Circuit Board; Nylon 6/6; Board; Natural; 3/4 +0.015 in.; M3.5 70208541
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural

#6 Size Thread, Natural, Screw-Mount Circuit Board Support

  • The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board
  • Minimal Chassis Protrusion for Limited Space or Slimline Applications
  • Board-Mount Head Locks and Releases By Hand
  • Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order.
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208541
Product Name Support, Circuit Board; Nylon 6/6; Board; Natural; 3/4 +0.015 in.; M3.5
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers