Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board; Natural; 3/8 +0.015 in.; M3.5 70208539

Description
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural
Description
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board; Natural; 3/8 +0.015 in.; M3.5 - 70208539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board; Natural; 3/8 +0.015 in.; M3.5
70208539
Support, Circuit Board; Nylon 6/6; Board; Natural; 3/8 +0.015 in.; M3.5 70208539
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural

#6 Size Thread, Natural, Screw-Mount Circuit Board Support

  • The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board
  • Minimal Chassis Protrusion for Limited Space or Slimline Applications
  • Board-Mount Head Locks and Releases By Hand
  • Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order.
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208539
Product Name Support, Circuit Board; Nylon 6/6; Board; Natural; 3/8 +0.015 in.; M3.5
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details