Allied Electronics, Inc. Support Post; Dual Locking; Nylon 6/6 70208526

Description
Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural
Description
Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support Post; Dual Locking; Nylon 6/6 - 70208526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support Post; Dual Locking; Nylon 6/6
70208526
Support Post; Dual Locking; Nylon 6/6 70208526
Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural

Dual Locking Mini Support Posts

  • Natural color
  • 0.18 " Dia.
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208526
Product Name Support Post; Dual Locking; Nylon 6/6
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.18 inch (30 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers