Allied Electronics, Inc. Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in. 70208510

Description
Length 100 ft., Polyethylene, Grommet Strips 100 ft. length Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number
Description
Length 100 ft., Polyethylene, Grommet Strips 100 ft. length Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number

Suppliers

Company
Product
Description
Supplier Links
Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in. - 70208510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in.
70208510
Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in. 70208510
Length 100 ft., Polyethylene, Grommet Strips 100 ft. length Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number Material: Polyethylene, RMS-06 Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number

Length 100 ft., Polyethylene, Grommet Strips

  • 100 ft. length
  • Material: Polyethylene, RMS-06
  • Color: Natural or Black. Add suffix "B" to the Manufacture's Part Number
  • Material: Polyethylene, RMS-06
  • Color: Natural or Black. Add suffix "B" to the Manuf.'s Part Number
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208510
Product Name Strip, Solid Grommet; Polyethylene; 100ft.; 0.109 in.; 0.060; 0.172 in.
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details