Allied Electronics, Inc. Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 3/8 in. 70208509

Description
Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material Natural color finish DLCBS series. 1⁄16 in. nominal thickness.
Description
Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material Natural color finish DLCBS series. 1⁄16 in. nominal thickness.

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 3/8 in. - 70208509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 3/8 in.
70208509
Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 3/8 in. 70208509
Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material Natural color finish DLCBS series. 1⁄16 in. nominal thickness.

Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material

  • Natural color finish
    DLCBS series. 1⁄16 in. nominal thickness.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208509
Product Name Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 3/8 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers