Allied Electronics, Inc. Swab;Dry;Dbl-Tip;Foam;Tip 0.44Wx0.75L"Blu 0.28Wx0.69L"Wht;Hnd-L 6.75";PP;50 Swab 70206038

Description
The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 17.1 cm Head Materials: Polyurethane Foam; White Side — 100 PPI Open Cell; Blue Side — 75 PPI Closed Cell Head Width and Length: Dual Head — 11.1 mm × 19.1 mm; White head — 7.1 mm × 17.5 mm Handle Material: Polypropylene Handle Width and Thickness: 4.8 mm × 3.3 mm
Description
The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 17.1 cm Head Materials: Polyurethane Foam; White Side — 100 PPI Open Cell; Blue Side — 75 PPI Closed Cell Head Width and Length: Dual Head — 11.1 mm × 19.1 mm; White head — 7.1 mm × 17.5 mm Handle Material: Polypropylene Handle Width and Thickness: 4.8 mm × 3.3 mm

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Dbl-Tip;Foam;Tip 0.44Wx0.75L
Fort Worth, TX, USA
Swab;Dry;Dbl-Tip;Foam;Tip 0.44Wx0.75L"Blu 0.28Wx0.69L"Wht;Hnd-L 6.75";PP;50 Swab
70206038
Swab;Dry;Dbl-Tip;Foam;Tip 0.44Wx0.75L"Blu 0.28Wx0.69L"Wht;Hnd-L 6.75";PP;50 Swab 70206038
The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 17.1 cm Head Materials: Polyurethane Foam; White Side — 100 PPI Open Cell; Blue Side — 75 PPI Closed Cell Head Width and Length: Dual Head — 11.1 mm × 19.1 mm; White head — 7.1 mm × 17.5 mm Handle Material: Polypropylene Handle Width and Thickness: 4.8 mm × 3.3 mm

The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes

  • Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head
  • Purest Medical Grade Foam
  • The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side
  • Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes
  • Total Swab Length: 17.1 cm
  • Head Materials: Polyurethane Foam; White Side — 100 PPI Open Cell; Blue Side — 75 PPI Closed Cell
  • Head Width and Length: Dual Head — 11.1 mm × 19.1 mm; White head — 7.1 mm × 17.5 mm
  • Handle Material: Polypropylene
  • Handle Width and Thickness: 4.8 mm × 3.3 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70206038
Product Name Swab;Dry;Dbl-Tip;Foam;Tip 0.44Wx0.75L"Blu 0.28Wx0.69L"Wht;Hnd-L 6.75";PP;50 Swab
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details