Allied Electronics, Inc. Oscilloscope, Mixed Signal, 4+16 Channel, 500 MHz 70180508

Description
The InfiniiVision 3000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Our breakthrough technology delivers more scope for the same budget. Best-in-class oscilloscope The InfiniiVision 3000 X-Series features the deepest memory in its class with up to 4 Mpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 1 million waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 3000 X-Series offers 33 automated measurements, nine parametric triggers, six serial protocol triggers, as well as seven waveform math functions including FFT. All of this at a comparable price to the Tektronix DPO2000 oscilloscope. Industry's only upgradable, integrated mixed signal oscilloscope (MSO) The 3000 X-Series is the first instrument in its class to offer an integrated and upgradable logic timing analyzer. Digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 16 integrated digital timing channels, you now have up to 20 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at anytime, upgrade it yourself to an MSO with a license to turn on those integrated 16 digital timing channels. Features High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications
Description
The InfiniiVision 3000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Our breakthrough technology delivers more scope for the same budget. Best-in-class oscilloscope The InfiniiVision 3000 X-Series features the deepest memory in its class with up to 4 Mpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 1 million waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 3000 X-Series offers 33 automated measurements, nine parametric triggers, six serial protocol triggers, as well as seven waveform math functions including FFT. All of this at a comparable price to the Tektronix DPO2000 oscilloscope. Industry's only upgradable, integrated mixed signal oscilloscope (MSO) The 3000 X-Series is the first instrument in its class to offer an integrated and upgradable logic timing analyzer. Digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 16 integrated digital timing channels, you now have up to 20 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at anytime, upgrade it yourself to an MSO with a license to turn on those integrated 16 digital timing channels. Features High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, Mixed Signal, 4+16 Channel, 500 MHz - 70180508 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, Mixed Signal, 4+16 Channel, 500 MHz
70180508
Oscilloscope, Mixed Signal, 4+16 Channel, 500 MHz 70180508
The InfiniiVision 3000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Our breakthrough technology delivers more scope for the same budget. Best-in-class oscilloscope The InfiniiVision 3000 X-Series features the deepest memory in its class with up to 4 Mpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 1 million waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 3000 X-Series offers 33 automated measurements, nine parametric triggers, six serial protocol triggers, as well as seven waveform math functions including FFT. All of this at a comparable price to the Tektronix DPO2000 oscilloscope. Industry's only upgradable, integrated mixed signal oscilloscope (MSO) The 3000 X-Series is the first instrument in its class to offer an integrated and upgradable logic timing analyzer. Digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 16 integrated digital timing channels, you now have up to 20 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at anytime, upgrade it yourself to an MSO with a license to turn on those integrated 16 digital timing channels. Features High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications

The InfiniiVision 3000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Our breakthrough technology delivers more scope for the same budget.
Best-in-class oscilloscope
The InfiniiVision 3000 X-Series features the deepest memory in its class with up to 4 Mpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 1 million waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 3000 X-Series offers 33 automated measurements, nine parametric triggers, six serial protocol triggers, as well as seven waveform math functions including FFT. All of this at a comparable price to the Tektronix DPO2000 oscilloscope.
Industry's only upgradable, integrated mixed signal oscilloscope (MSO)
The 3000 X-Series is the first instrument in its class to offer an integrated and upgradable logic timing analyzer. Digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 16 integrated digital timing channels, you now have up to 20 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at anytime, upgrade it yourself to an MSO with a license to turn on those integrated 16 digital timing channels.
Features

  • High resolution 8.5-inch display
  • Up to 1,000,000 wfms/s update rate
  • Fast, responsive MegaZoom IV deep memory, up to 4 M Integrated 16 digital channel mixed signal oscilloscope (MSO)
  • Serial protocol analyzer (optional)
  • Industry-exclusive WaveGen built-in function generator (optional)
  • Upgradable bandwidth
  • Upgradable MSO
  • Upgradable WaveGen built-in function generator
  • Upgradable measurement applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180508
Product Name Oscilloscope, Mixed Signal, 4+16 Channel, 500 MHz
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT1000B5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Isolated Handheld Digital Oscilloscopes - SHS1062 - Siglent Technologies NA, Inc.
Specs
Bandwidth 60 MHz
Number of Input Channels 2 (# channels)
Host Interface USB
View Details