Allied Electronics, Inc. Oscilloscope, Mixed Signal, 2+8 Channels, 100 MHz 70180487

Description
The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent's breakthrough technology delivers more scope for the same budget. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. All of this at a comparable price to the Tektronix TDS2000C oscilloscope. Industry's first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels. Features High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications
Description
The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent's breakthrough technology delivers more scope for the same budget. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. All of this at a comparable price to the Tektronix TDS2000C oscilloscope. Industry's first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels. Features High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, Mixed Signal, 2+8 Channels, 100 MHz - 70180487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, Mixed Signal, 2+8 Channels, 100 MHz
70180487
Oscilloscope, Mixed Signal, 2+8 Channels, 100 MHz 70180487
The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent's breakthrough technology delivers more scope for the same budget. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. All of this at a comparable price to the Tektronix TDS2000C oscilloscope. Industry's first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels. Features High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications

The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent's breakthrough technology delivers more scope for the same budget.
Best-in-class oscilloscope
The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. All of this at a comparable price to the Tektronix TDS2000C oscilloscope.
Industry's first economy-class mixed signal oscilloscope (MSO)
The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today's designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument. Buy a 2 or 4 channel DSO and at any time, upgrade it yourself to a MSO with a license to turn on those integrated 8 digital timing channels.
Features

  • High resolution 8.5-inch display
  • Up to 50,000 wfms/s update rate
  • Fast, responsive MegaZoom IV deep memory, 100 kpts
  • Integrated 8-channel mixed signal oscilloscope (MSO)
  • Industry-exclusive WaveGen built-in function generator (optional)
  • Upgradable bandwidth
  • Upgradable MSO
  • Upgradable WaveGen built-in function generator
  • Upgradable measurement applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180487
Product Name Oscilloscope, Mixed Signal, 2+8 Channels, 100 MHz
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Digital Storage Oscilloscope - SDS7304A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 3000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2,HDMI 1.4,Audio, External Triger In, Aux Out, 10 MHz In,10 MHz Out
View Details