Allied Electronics, Inc. Digital Multimeter, Handheld, Orange 70180414

Description
Agilent U1250 Series Handheld Digitial Multimeters The Agilent U1250 Series handheld digital multimeters (DMMs) exceed your expectations by delivering powerful features and performance that meet your toughest requirements and applications. The series' latest multimeters, the U1251B, U1252B and U1253B come in vivid orange cases, offering capabilities and functions equivalent to the U1250A Series. Do more with just one instrument The basic model, U1251B, expands your capabilities beyond typical DMM measurements to include data logging. The U1252B starts with the same foundation, and then adds a 20- MHz frequency counter and programmable square-wave generator — so you'd be able to perform more tests conveniently with one tool. What's more: both models come bundled with a complete set of accessories to equip you right from the start at no extra cost. Offering the same functionality as the U1252B, the U1253B is the world's first OLED handheld DMM. You won't have to squint to be sure you're reading it right: On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Features: Superior contrast from organic LED (OLED) display1 50,000— count dual display Up to 0.025% basic DCV accuracy True-RMS AC and AC+DC2 measurements K-type and J-type2 temperature measurements Manual and automated (interval) data logging; internally to DMM and externally to PC CAT III 1000 V and CAT IV 600 V safety protection Built-in 20-MHz frequency counter2 Built-in programmable square-wave generator2
Description
Agilent U1250 Series Handheld Digitial Multimeters The Agilent U1250 Series handheld digital multimeters (DMMs) exceed your expectations by delivering powerful features and performance that meet your toughest requirements and applications. The series' latest multimeters, the U1251B, U1252B and U1253B come in vivid orange cases, offering capabilities and functions equivalent to the U1250A Series. Do more with just one instrument The basic model, U1251B, expands your capabilities beyond typical DMM measurements to include data logging. The U1252B starts with the same foundation, and then adds a 20- MHz frequency counter and programmable square-wave generator — so you'd be able to perform more tests conveniently with one tool. What's more: both models come bundled with a complete set of accessories to equip you right from the start at no extra cost. Offering the same functionality as the U1252B, the U1253B is the world's first OLED handheld DMM. You won't have to squint to be sure you're reading it right: On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Features: Superior contrast from organic LED (OLED) display1 50,000— count dual display Up to 0.025% basic DCV accuracy True-RMS AC and AC+DC2 measurements K-type and J-type2 temperature measurements Manual and automated (interval) data logging; internally to DMM and externally to PC CAT III 1000 V and CAT IV 600 V safety protection Built-in 20-MHz frequency counter2 Built-in programmable square-wave generator2

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld, Orange - 70180414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Multimeter, Handheld, Orange
70180414
Digital Multimeter, Handheld, Orange 70180414
Agilent U1250 Series Handheld Digitial Multimeters The Agilent U1250 Series handheld digital multimeters (DMMs) exceed your expectations by delivering powerful features and performance that meet your toughest requirements and applications. The series' latest multimeters, the U1251B, U1252B and U1253B come in vivid orange cases, offering capabilities and functions equivalent to the U1250A Series. Do more with just one instrument The basic model, U1251B, expands your capabilities beyond typical DMM measurements to include data logging. The U1252B starts with the same foundation, and then adds a 20- MHz frequency counter and programmable square-wave generator — so you'd be able to perform more tests conveniently with one tool. What's more: both models come bundled with a complete set of accessories to equip you right from the start at no extra cost. Offering the same functionality as the U1252B, the U1253B is the world's first OLED handheld DMM. You won't have to squint to be sure you're reading it right: On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Features: Superior contrast from organic LED (OLED) display1 50,000— count dual display Up to 0.025% basic DCV accuracy True-RMS AC and AC+DC2 measurements K-type and J-type2 temperature measurements Manual and automated (interval) data logging; internally to DMM and externally to PC CAT III 1000 V and CAT IV 600 V safety protection Built-in 20-MHz frequency counter2 Built-in programmable square-wave generator2

Agilent U1250 Series Handheld Digitial Multimeters
The Agilent U1250 Series handheld digital multimeters (DMMs) exceed your expectations by delivering powerful features and performance that meet your toughest requirements and applications. The series' latest multimeters, the U1251B, U1252B and U1253B come in vivid orange cases, offering capabilities and functions equivalent to the U1250A Series.
Do more with just one instrument
The basic model, U1251B, expands your capabilities beyond typical DMM measurements to include data logging. The U1252B starts with the same foundation, and then adds a 20- MHz frequency counter and programmable square-wave generator — so you'd be able to perform more tests conveniently with one tool. What's more: both models come bundled with a complete set of accessories to equip you right from the start at no extra cost.
Offering the same functionality as the U1252B, the U1253B is the world's first OLED handheld DMM. You won't have to squint to be sure you're reading it right: On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations.
Features:

  • Superior contrast from organic LED (OLED) display1
  • 50,000— count dual display
  • Up to 0.025% basic DCV accuracy
  • True-RMS AC and AC+DC2 measurements
  • K-type and J-type2 temperature measurements
  • Manual and automated (interval) data logging; internally to DMM and externally to PC
  • CAT III 1000 V and CAT IV 600 V safety protection
  • Built-in 20-MHz frequency counter2
  • Built-in programmable square-wave generator2
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180414
Product Name Digital Multimeter, Handheld, Orange
Form Factor Bench top; Handheld
Measurement Type AC; AC / DC
AC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details