Allied Electronics, Inc. Oscilloscope, 4 Channels, 200 MHz 70180269

Description
Agilent's new DSO1000A Series oscilloscopes deliver the performance and features you expect in a big scope — and the portability and low price you require in a small one. The economy scope has been redefined by giving you more: more signal viewing, more capabilities and more productivity. More Signal Viewing — See More of Your Signal, More of the Time 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform Display Optionally Switch Off the Menu Display for Almost 25% More Viewing Area Thanks to 20 Kpts Memory Per Channel, a Brighter Display, and a Wider Viewing Angle More Capabilities — Feel Like You are Using A Much High-Priced Scope 23 Automatic Measurements Give You Quick Access to Powerful Functions Unique to Its Class, Sequence Mode Allows Easy Debug with Waveform Recording, Playback and Storage Selectable Band Pass Filtering Eliminates Unwanted Signals Advanced Triggering Makes it Simple to Capture and View Elusive Signals More Productivity — Master the Scope and Get More Answer In Less Time Go/No Go Mask Testing Automatically Detects Waveforms That Deviate from the Standard You Set Waveform Math and FFT Functions Give You Information Instantly Graphical User Interface, Built-in Help System, Front Panel Overlay and User?s Manuals are Available in Your Choice of 11 Languages Autoscale Puts Your Signals on Screen with the touch of a Button Built-in USB Host and Device Ports Plus Free Intuilink Software Support PC Connectivity and Documentation Store Setups and Waveforms in Internal Memory or on an External USB Flash Drive Standard 3-Year Warranty Means Your Scope Will Be Available When You Need It Optional Accessories N2738A — Soft Carrying Case for DSO1000A Series N2739A — Rackmount Kit for DSO1000A Series N2740A — Education Training Kit for DSO1000A Series (Includes Training Board, USB Cable and Manual) U3000A — Electronic Instrument Training Kit
Description
Agilent's new DSO1000A Series oscilloscopes deliver the performance and features you expect in a big scope — and the portability and low price you require in a small one. The economy scope has been redefined by giving you more: more signal viewing, more capabilities and more productivity. More Signal Viewing — See More of Your Signal, More of the Time 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform Display Optionally Switch Off the Menu Display for Almost 25% More Viewing Area Thanks to 20 Kpts Memory Per Channel, a Brighter Display, and a Wider Viewing Angle More Capabilities — Feel Like You are Using A Much High-Priced Scope 23 Automatic Measurements Give You Quick Access to Powerful Functions Unique to Its Class, Sequence Mode Allows Easy Debug with Waveform Recording, Playback and Storage Selectable Band Pass Filtering Eliminates Unwanted Signals Advanced Triggering Makes it Simple to Capture and View Elusive Signals More Productivity — Master the Scope and Get More Answer In Less Time Go/No Go Mask Testing Automatically Detects Waveforms That Deviate from the Standard You Set Waveform Math and FFT Functions Give You Information Instantly Graphical User Interface, Built-in Help System, Front Panel Overlay and User?s Manuals are Available in Your Choice of 11 Languages Autoscale Puts Your Signals on Screen with the touch of a Button Built-in USB Host and Device Ports Plus Free Intuilink Software Support PC Connectivity and Documentation Store Setups and Waveforms in Internal Memory or on an External USB Flash Drive Standard 3-Year Warranty Means Your Scope Will Be Available When You Need It Optional Accessories N2738A — Soft Carrying Case for DSO1000A Series N2739A — Rackmount Kit for DSO1000A Series N2740A — Education Training Kit for DSO1000A Series (Includes Training Board, USB Cable and Manual) U3000A — Electronic Instrument Training Kit

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4 Channels, 200 MHz - 70180269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 4 Channels, 200 MHz
70180269
Oscilloscope, 4 Channels, 200 MHz 70180269
Agilent's new DSO1000A Series oscilloscopes deliver the performance and features you expect in a big scope — and the portability and low price you require in a small one. The economy scope has been redefined by giving you more: more signal viewing, more capabilities and more productivity. More Signal Viewing — See More of Your Signal, More of the Time 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform Display Optionally Switch Off the Menu Display for Almost 25% More Viewing Area Thanks to 20 Kpts Memory Per Channel, a Brighter Display, and a Wider Viewing Angle More Capabilities — Feel Like You are Using A Much High-Priced Scope 23 Automatic Measurements Give You Quick Access to Powerful Functions Unique to Its Class, Sequence Mode Allows Easy Debug with Waveform Recording, Playback and Storage Selectable Band Pass Filtering Eliminates Unwanted Signals Advanced Triggering Makes it Simple to Capture and View Elusive Signals More Productivity — Master the Scope and Get More Answer In Less Time Go/No Go Mask Testing Automatically Detects Waveforms That Deviate from the Standard You Set Waveform Math and FFT Functions Give You Information Instantly Graphical User Interface, Built-in Help System, Front Panel Overlay and User?s Manuals are Available in Your Choice of 11 Languages Autoscale Puts Your Signals on Screen with the touch of a Button Built-in USB Host and Device Ports Plus Free Intuilink Software Support PC Connectivity and Documentation Store Setups and Waveforms in Internal Memory or on an External USB Flash Drive Standard 3-Year Warranty Means Your Scope Will Be Available When You Need It Optional Accessories N2738A — Soft Carrying Case for DSO1000A Series N2739A — Rackmount Kit for DSO1000A Series N2740A — Education Training Kit for DSO1000A Series (Includes Training Board, USB Cable and Manual) U3000A — Electronic Instrument Training Kit

Agilent's new DSO1000A Series oscilloscopes deliver the performance and features you expect in a big scope — and the portability and low price you require in a small one. The economy scope has been redefined by giving you more: more signal viewing, more capabilities and more productivity.
More Signal Viewing — See More of Your Signal, More of the Time

  • 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal
  • A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform Display
  • Optionally Switch Off the Menu Display for Almost 25% More Viewing Area Thanks to 20 Kpts Memory Per Channel, a Brighter Display, and a Wider Viewing Angle
    More Capabilities — Feel Like You are Using A Much High-Priced Scope
  • 23 Automatic Measurements Give You Quick Access to Powerful Functions
  • Unique to Its Class, Sequence Mode Allows Easy Debug with Waveform Recording, Playback and Storage
  • Selectable Band Pass Filtering Eliminates Unwanted Signals
  • Advanced Triggering Makes it Simple to Capture and View Elusive Signals
    More Productivity — Master the Scope and Get More Answer In Less Time
  • Go/No Go Mask Testing Automatically Detects Waveforms That Deviate from the Standard You Set
  • Waveform Math and FFT Functions Give You Information Instantly
  • Graphical User Interface, Built-in Help System, Front Panel Overlay and User?s Manuals are Available in Your Choice of 11 Languages
  • Autoscale Puts Your Signals on Screen with the touch of a Button
  • Built-in USB Host and Device Ports Plus Free Intuilink Software Support PC Connectivity and Documentation
  • Store Setups and Waveforms in Internal Memory or on an External USB Flash Drive
  • Standard 3-Year Warranty Means Your Scope Will Be Available When You Need It
    Optional Accessories
  • N2738A — Soft Carrying Case for DSO1000A Series
  • N2739A — Rackmount Kit for DSO1000A Series
  • N2740A — Education Training Kit for DSO1000A Series (Includes Training Board, USB Cable and Manual)
  • U3000A — Electronic Instrument Training Kit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180269
Product Name Oscilloscope, 4 Channels, 200 MHz
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000B4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 1 (# channels)
Host Interface USB; Ethernet
View Details