Allied Electronics, Inc. Benchtop Digital Multimeter, 6 1/2 digit LED 70180167

Description
The Agilent 34410A and 34411A 6 1/2-Digit DMMs represent the latest generation of multimeters from Agilent Technologies. Building on the phenomenal success of the industry-standard Agilent 34401A, these new meters offer improved accuracy, expanded measurement capability, dramatically improved measurement speed and throughput, and modern computer interfaces including LAN and USB. The dual display offers both dual measurement capabilities and ease of use when setting up and configuring the DMM. Improvements have been made in every facet of the 34401A to make the best even better, whether you use it on the bench or in a system. Whether it's raw reading speed or fast system throughput, the 34410A sets a new benchmark in performance. Using a new A/D technology, the 34410A achieves an impressive 10,000 readings a second at 5 1/2-digits, and can stream readings to your computer at this same speed! Triggering is fast and precise, with both trigger latency and trigger jitter less than 1 µs, while bus query response is less than 500 µs. ACV measurements are faster as well thanks to a digital measurement technique that additionally improves accuracy at high and low frequencies. For even greater reading speeds, select the 34411A, which achieves 50,000 readings a second at 4 1/2-digits. The 34410A and 34411A offer Temperature and Capacitance capabilities, in addition to those measurements you have come to expect, such as DCV, ACV, DCI, ACI, 2-wire and 4-wire Resistance, Frequency, Period, Continuity and Diode Test. You also get Offset Compensated Ohms, allowing you to accurately measure resistance in the presence of voltages. Measurement ranges have been expanded as well; for example, DC and AC Current Ranges now go down to 100 µA, resulting in 100 pA resolution. Real-time math and statistics are included, and a peak-detect capability allows you to capture peaks as short as 20 µs. A front panel data logger function allows you to set the meter up to make unattended, paced measurements over a fixed time or number of events, then pull up the results later for review or transfer to a computer for analysis. Set the meter up to take measurements every 10 seconds for an hour, go have lunch, and check the results upon your return. The contextual front panel sequences make setup and read back a breeze. From the inclusion of a second display to configuring setups for each of the measurement functions, these new DMMs offer significant improvements in usability. Simple things are simple; more complicated setups are easier than ever. There is even a new probe set designed to more easily probe today's fine-pitch components. Finally, there is a built-in Graphical Web Interface that allows you to interactively control the DMM without the hassle of programming at all! When connecting to a computer, select LAN, USB or GPIB interfaces; all three are standard on the 34410A and 34411A. Concerned about the viability of your existing software programs? These new DMMs respond to Standard Commands for Programmable Instrumentation (SCPI), and there is even a 34401A Emulation Mode to ensure the easiest upgrade possible. Agilent's I/O Library Suite ships with the 34410A and 34411A to help you quickly establish an error-free connection between your PC and instrument. It provides robust instrument control and works with the software development environment you choose. LAN Extensions for Instruments (LXI) provides the next generation I/O for system applications requiring the highest throughput. Transfer rates of over 250,000 readings/s are attainable ensuring even the most data intensive measurements are fast, without the overhead cost of an instrument cardcage. Both the 34410A and the 34411A are LXI - Class C compliant. Our new DMMs were designed to high standards of ruggedness and reliability. From the robust package with its shock absorbing bumpers to careful selection of components and conservative circuit design, these meters are built to last. Calculated Mean Time Between Failure (MTBF) is in excess of 100,000 hours. Backed by a 1-year warranty and a worldwide network of service centers, you can buy with confidence. For more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance. 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.
Description
The Agilent 34410A and 34411A 6 1/2-Digit DMMs represent the latest generation of multimeters from Agilent Technologies. Building on the phenomenal success of the industry-standard Agilent 34401A, these new meters offer improved accuracy, expanded measurement capability, dramatically improved measurement speed and throughput, and modern computer interfaces including LAN and USB. The dual display offers both dual measurement capabilities and ease of use when setting up and configuring the DMM. Improvements have been made in every facet of the 34401A to make the best even better, whether you use it on the bench or in a system. Whether it's raw reading speed or fast system throughput, the 34410A sets a new benchmark in performance. Using a new A/D technology, the 34410A achieves an impressive 10,000 readings a second at 5 1/2-digits, and can stream readings to your computer at this same speed! Triggering is fast and precise, with both trigger latency and trigger jitter less than 1 µs, while bus query response is less than 500 µs. ACV measurements are faster as well thanks to a digital measurement technique that additionally improves accuracy at high and low frequencies. For even greater reading speeds, select the 34411A, which achieves 50,000 readings a second at 4 1/2-digits. The 34410A and 34411A offer Temperature and Capacitance capabilities, in addition to those measurements you have come to expect, such as DCV, ACV, DCI, ACI, 2-wire and 4-wire Resistance, Frequency, Period, Continuity and Diode Test. You also get Offset Compensated Ohms, allowing you to accurately measure resistance in the presence of voltages. Measurement ranges have been expanded as well; for example, DC and AC Current Ranges now go down to 100 µA, resulting in 100 pA resolution. Real-time math and statistics are included, and a peak-detect capability allows you to capture peaks as short as 20 µs. A front panel data logger function allows you to set the meter up to make unattended, paced measurements over a fixed time or number of events, then pull up the results later for review or transfer to a computer for analysis. Set the meter up to take measurements every 10 seconds for an hour, go have lunch, and check the results upon your return. The contextual front panel sequences make setup and read back a breeze. From the inclusion of a second display to configuring setups for each of the measurement functions, these new DMMs offer significant improvements in usability. Simple things are simple; more complicated setups are easier than ever. There is even a new probe set designed to more easily probe today's fine-pitch components. Finally, there is a built-in Graphical Web Interface that allows you to interactively control the DMM without the hassle of programming at all! When connecting to a computer, select LAN, USB or GPIB interfaces; all three are standard on the 34410A and 34411A. Concerned about the viability of your existing software programs? These new DMMs respond to Standard Commands for Programmable Instrumentation (SCPI), and there is even a 34401A Emulation Mode to ensure the easiest upgrade possible. Agilent's I/O Library Suite ships with the 34410A and 34411A to help you quickly establish an error-free connection between your PC and instrument. It provides robust instrument control and works with the software development environment you choose. LAN Extensions for Instruments (LXI) provides the next generation I/O for system applications requiring the highest throughput. Transfer rates of over 250,000 readings/s are attainable ensuring even the most data intensive measurements are fast, without the overhead cost of an instrument cardcage. Both the 34410A and the 34411A are LXI - Class C compliant. Our new DMMs were designed to high standards of ruggedness and reliability. From the robust package with its shock absorbing bumpers to careful selection of components and conservative circuit design, these meters are built to last. Calculated Mean Time Between Failure (MTBF) is in excess of 100,000 hours. Backed by a 1-year warranty and a worldwide network of service centers, you can buy with confidence. For more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance. 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.

Suppliers

Company
Product
Description
Supplier Links
Benchtop Digital Multimeter, 6 1/2 digit LED - 70180167 - Allied Electronics, Inc.
Fort Worth, TX, USA
Benchtop Digital Multimeter, 6 1/2 digit LED
70180167
Benchtop Digital Multimeter, 6 1/2 digit LED 70180167
The Agilent 34410A and 34411A 6 1/2-Digit DMMs represent the latest generation of multimeters from Agilent Technologies. Building on the phenomenal success of the industry-standard Agilent 34401A, these new meters offer improved accuracy, expanded measurement capability, dramatically improved measurement speed and throughput, and modern computer interfaces including LAN and USB. The dual display offers both dual measurement capabilities and ease of use when setting up and configuring the DMM. Improvements have been made in every facet of the 34401A to make the best even better, whether you use it on the bench or in a system. Whether it's raw reading speed or fast system throughput, the 34410A sets a new benchmark in performance. Using a new A/D technology, the 34410A achieves an impressive 10,000 readings a second at 5 1/2-digits, and can stream readings to your computer at this same speed! Triggering is fast and precise, with both trigger latency and trigger jitter less than 1 µs, while bus query response is less than 500 µs. ACV measurements are faster as well thanks to a digital measurement technique that additionally improves accuracy at high and low frequencies. For even greater reading speeds, select the 34411A, which achieves 50,000 readings a second at 4 1/2-digits. The 34410A and 34411A offer Temperature and Capacitance capabilities, in addition to those measurements you have come to expect, such as DCV, ACV, DCI, ACI, 2-wire and 4-wire Resistance, Frequency, Period, Continuity and Diode Test. You also get Offset Compensated Ohms, allowing you to accurately measure resistance in the presence of voltages. Measurement ranges have been expanded as well; for example, DC and AC Current Ranges now go down to 100 µA, resulting in 100 pA resolution. Real-time math and statistics are included, and a peak-detect capability allows you to capture peaks as short as 20 µs. A front panel data logger function allows you to set the meter up to make unattended, paced measurements over a fixed time or number of events, then pull up the results later for review or transfer to a computer for analysis. Set the meter up to take measurements every 10 seconds for an hour, go have lunch, and check the results upon your return. The contextual front panel sequences make setup and read back a breeze. From the inclusion of a second display to configuring setups for each of the measurement functions, these new DMMs offer significant improvements in usability. Simple things are simple; more complicated setups are easier than ever. There is even a new probe set designed to more easily probe today's fine-pitch components. Finally, there is a built-in Graphical Web Interface that allows you to interactively control the DMM without the hassle of programming at all! When connecting to a computer, select LAN, USB or GPIB interfaces; all three are standard on the 34410A and 34411A. Concerned about the viability of your existing software programs? These new DMMs respond to Standard Commands for Programmable Instrumentation (SCPI), and there is even a 34401A Emulation Mode to ensure the easiest upgrade possible. Agilent's I/O Library Suite ships with the 34410A and 34411A to help you quickly establish an error-free connection between your PC and instrument. It provides robust instrument control and works with the software development environment you choose. LAN Extensions for Instruments (LXI) provides the next generation I/O for system applications requiring the highest throughput. Transfer rates of over 250,000 readings/s are attainable ensuring even the most data intensive measurements are fast, without the overhead cost of an instrument cardcage. Both the 34410A and the 34411A are LXI - Class C compliant. Our new DMMs were designed to high standards of ruggedness and reliability. From the robust package with its shock absorbing bumpers to careful selection of components and conservative circuit design, these meters are built to last. Calculated Mean Time Between Failure (MTBF) is in excess of 100,000 hours. Backed by a 1-year warranty and a worldwide network of service centers, you can buy with confidence. For more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance. 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.

The Agilent 34410A and 34411A 6 1/2-Digit DMMs represent the latest generation of multimeters from Agilent Technologies. Building on the phenomenal success of the industry-standard Agilent 34401A, these new meters offer improved accuracy, expanded measurement capability, dramatically improved measurement speed and throughput, and modern computer interfaces including LAN and USB. The dual display offers both dual measurement capabilities and ease of use when setting up and configuring the DMM. Improvements have been made in every facet of the 34401A to make the best even better, whether you use it on the bench or in a system.
Whether it's raw reading speed or fast system throughput, the 34410A sets a new benchmark in performance. Using a new A/D technology, the 34410A achieves an impressive 10,000 readings a second at 5 1/2-digits, and can stream readings to your computer at this same speed! Triggering is fast and precise, with both trigger latency and trigger jitter less than 1 µs, while bus query response is less than 500 µs. ACV measurements are faster as well thanks to a digital measurement technique that additionally improves accuracy at high and low frequencies. For even greater reading speeds, select the 34411A, which achieves 50,000 readings a second at 4 1/2-digits.
The 34410A and 34411A offer Temperature and Capacitance capabilities, in addition to those measurements you have come to expect, such as DCV, ACV, DCI, ACI, 2-wire and 4-wire Resistance, Frequency, Period, Continuity and Diode Test. You also get Offset Compensated Ohms, allowing you to accurately measure resistance in the presence of voltages. Measurement ranges have been expanded as well; for example, DC and AC Current Ranges now go down to 100 µA, resulting in 100 pA resolution. Real-time math and statistics are included, and a peak-detect capability allows you to capture peaks as short as 20 µs.
A front panel data logger function allows you to set the meter up to make unattended, paced measurements over a fixed time or number of events, then pull up the results later for review or transfer to a computer for analysis. Set the meter up to take measurements every 10 seconds for an hour, go have lunch, and check the results upon your return. The contextual front panel sequences make setup and read back a breeze.
From the inclusion of a second display to configuring setups for each of the measurement functions, these new DMMs offer significant improvements in usability. Simple things are simple; more complicated setups are easier than ever. There is even a new probe set designed to more easily probe today's fine-pitch components. Finally, there is a built-in Graphical Web Interface that allows you to interactively control the DMM without the hassle of programming at all!
When connecting to a computer, select LAN, USB or GPIB interfaces; all three are standard on the 34410A and 34411A. Concerned about the viability of your existing software programs? These new DMMs respond to Standard Commands for Programmable Instrumentation (SCPI), and there is even a 34401A Emulation Mode to ensure the easiest upgrade possible. Agilent's I/O Library Suite ships with the 34410A and 34411A to help you quickly establish an error-free connection between your PC and instrument. It provides robust instrument control and works with the software development environment you choose.
LAN Extensions for Instruments (LXI) provides the next generation I/O for system applications requiring the highest throughput. Transfer rates of over 250,000 readings/s are attainable ensuring even the most data intensive measurements are fast, without the overhead cost of an instrument cardcage. Both the 34410A and the 34411A are LXI - Class C compliant.
Our new DMMs were designed to high standards of ruggedness and reliability. From the robust package with its shock absorbing bumpers to careful selection of components and conservative circuit design, these meters are built to last. Calculated Mean Time Between Failure (MTBF) is in excess of 100,000 hours. Backed by a 1-year warranty and a worldwide network of service centers, you can buy with confidence.
For more information, go to www.agilent.com
Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds

  • 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price
  • 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision
  • 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times.
  • 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios.
  • 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance.
  • 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180167
Product Name Benchtop Digital Multimeter, 6 1/2 digit LED
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details