Allied Electronics, Inc. Oscilloscope; 6.3 in. Diagonal TFT LCD;4; + 2%; + 1, + 8 V; 50 Ohms 70180152

Description
Oscilloscope, 6.3 in. Diagonal TFT LCD Display Type, 110 W Power Rating DSO6052A Bandwidth-500MHz,Maxium Sample Rate-4GSa/s,Channels-2 The performance and problem-solving tools you need to meet your mixed analog and digital design challenges, today and tomorrow A variety of models optimized to meet your needs: 100 MHz, 300 MHz, 500 MHz and 1 GHz bandwidth Up to 4 GSa/s sample rate Unique 2+16-channel,4+16-ch annel mixed signal oscilloscope (MSO) and 2- or 4-channel digital storage oscilloscope (DSO) models Industry-leading performance: Standard 1 Mpts MegaZoom III deep memory;up to 8 Mpts optional High-definition XGA (1024 x 768) color display system with ultra-fast real-time update rate of up to 100,000 waveforms/sec and 256 intensity levels Flexibility to upgrade a DSO to an MSO at any time Full-scale connectivity - Standard USB, LAN, GPIB and XGA video output Powerful triggering including analog HDTV, CAN, I2C, LIN, SPI, and USB AutoProbe interface Built-in help system in six languages NEW I2C/SPI, CAN/LIN bus decode options NEW secure environment mode option If you work with both analog and digital circuitry, Agilent Technologies 6000 Series oscilloscopes can help you easily see more signal activity in your designs. The unique 2+16- or 4+16-channel mixed signal oscilloscope (MSO) models and the traditional 2- and 4-channel digital storage oscilloscope (DSO) models are optimized with the capabilities you need for verifying and debugging designs that include embedded microcontrollers, DSPs, FPGAs,ADCs, DACs, and transducers. These scopes give you the tools you need to solve your mixed analog and digital engineering challenges more easily. Ideal for mixed analog and digital signal analysis The 6000 Series scopes combine a suite of essential features that are ideal for analyzing designs with both analog and digital components: 1 Mpts of Agilent's third generation MegaZoom III deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Optional 2 Mpts and 8 Mpts memory lets you capture fast and elusive signal problems over even longer periods of acquisition time. A revolutionary ultra-responsive, high-definition color display lets you see more signal details than ever before. The 100,000 waveforms/sec real-time waveform update rate is more than 27 times faster than that of a typical digital scope in this class. Three standard interfaces: high-speed USB2.0 device, 10/100 Base-T LAN (Ethernet), and GPIB interfaces allow you to easily save your waveform data or images to your PC. You can print the waveforms on a connected printer or connect a USB flash drive (or other USB mass storage device) to the USB 1.1 host port on the front or the rear of the oscilloscope. Flexible triggering lets you easily isolate and analyze the complex signals and fault conditions common in mixed analog and digital designs. I2C,CAN, LIN, USB, SPI and video, including analog HDTV/EDTV, triggering come standard. When your needs change, you can upgrade your DSO6000 Series scope to an MSO with the addition of a scope logic kit that you can install yourself. This combination of capabilities is tailored to give you the measurement power you need to get your mixed analog and digital job done faster. For more information, go to www.agilent.com Do you really want to start tomorrow's project with yesterday's oscilloscope technology on your bench? Here are six reasons to think twice about your first choice for a new scope: More Bandwidth — Up to 1 GHz More Channels — Up to 20 Time-Aligned Scope and Logic Channels in One Instrument More Memory — Up to 800 Times More Than the Leading Competitor's Scope Series More Triggering — Powerful Serial and Mixed-Signal Triggering Across All Channels More Display — XGA Color Display with 100,000 Waveforms/Second Update Rate and 256 Levels of Intensity Grades More Connectivity Choices — LAN, USB, GPIB and XGA Video are All Included Standard
Description
Oscilloscope, 6.3 in. Diagonal TFT LCD Display Type, 110 W Power Rating DSO6052A Bandwidth-500MHz,Maxium Sample Rate-4GSa/s,Channels-2 The performance and problem-solving tools you need to meet your mixed analog and digital design challenges, today and tomorrow A variety of models optimized to meet your needs: 100 MHz, 300 MHz, 500 MHz and 1 GHz bandwidth Up to 4 GSa/s sample rate Unique 2+16-channel,4+16-ch annel mixed signal oscilloscope (MSO) and 2- or 4-channel digital storage oscilloscope (DSO) models Industry-leading performance: Standard 1 Mpts MegaZoom III deep memory;up to 8 Mpts optional High-definition XGA (1024 x 768) color display system with ultra-fast real-time update rate of up to 100,000 waveforms/sec and 256 intensity levels Flexibility to upgrade a DSO to an MSO at any time Full-scale connectivity - Standard USB, LAN, GPIB and XGA video output Powerful triggering including analog HDTV, CAN, I2C, LIN, SPI, and USB AutoProbe interface Built-in help system in six languages NEW I2C/SPI, CAN/LIN bus decode options NEW secure environment mode option If you work with both analog and digital circuitry, Agilent Technologies 6000 Series oscilloscopes can help you easily see more signal activity in your designs. The unique 2+16- or 4+16-channel mixed signal oscilloscope (MSO) models and the traditional 2- and 4-channel digital storage oscilloscope (DSO) models are optimized with the capabilities you need for verifying and debugging designs that include embedded microcontrollers, DSPs, FPGAs,ADCs, DACs, and transducers. These scopes give you the tools you need to solve your mixed analog and digital engineering challenges more easily. Ideal for mixed analog and digital signal analysis The 6000 Series scopes combine a suite of essential features that are ideal for analyzing designs with both analog and digital components: 1 Mpts of Agilent's third generation MegaZoom III deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Optional 2 Mpts and 8 Mpts memory lets you capture fast and elusive signal problems over even longer periods of acquisition time. A revolutionary ultra-responsive, high-definition color display lets you see more signal details than ever before. The 100,000 waveforms/sec real-time waveform update rate is more than 27 times faster than that of a typical digital scope in this class. Three standard interfaces: high-speed USB2.0 device, 10/100 Base-T LAN (Ethernet), and GPIB interfaces allow you to easily save your waveform data or images to your PC. You can print the waveforms on a connected printer or connect a USB flash drive (or other USB mass storage device) to the USB 1.1 host port on the front or the rear of the oscilloscope. Flexible triggering lets you easily isolate and analyze the complex signals and fault conditions common in mixed analog and digital designs. I2C,CAN, LIN, USB, SPI and video, including analog HDTV/EDTV, triggering come standard. When your needs change, you can upgrade your DSO6000 Series scope to an MSO with the addition of a scope logic kit that you can install yourself. This combination of capabilities is tailored to give you the measurement power you need to get your mixed analog and digital job done faster. For more information, go to www.agilent.com Do you really want to start tomorrow's project with yesterday's oscilloscope technology on your bench? Here are six reasons to think twice about your first choice for a new scope: More Bandwidth — Up to 1 GHz More Channels — Up to 20 Time-Aligned Scope and Logic Channels in One Instrument More Memory — Up to 800 Times More Than the Leading Competitor's Scope Series More Triggering — Powerful Serial and Mixed-Signal Triggering Across All Channels More Display — XGA Color Display with 100,000 Waveforms/Second Update Rate and 256 Levels of Intensity Grades More Connectivity Choices — LAN, USB, GPIB and XGA Video are All Included Standard

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope; 6.3 in. Diagonal TFT LCD;4; + 2%; + 1, + 8 V; 50 Ohms - 70180152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope; 6.3 in. Diagonal TFT LCD;4; + 2%; + 1, + 8 V; 50 Ohms
70180152
Oscilloscope; 6.3 in. Diagonal TFT LCD;4; + 2%; + 1, + 8 V; 50 Ohms 70180152
Oscilloscope, 6.3 in. Diagonal TFT LCD Display Type, 110 W Power Rating DSO6052A Bandwidth-500MHz,Maxium Sample Rate-4GSa/s,Channels-2 The performance and problem-solving tools you need to meet your mixed analog and digital design challenges, today and tomorrow A variety of models optimized to meet your needs: 100 MHz, 300 MHz, 500 MHz and 1 GHz bandwidth Up to 4 GSa/s sample rate Unique 2+16-channel,4+16-ch annel mixed signal oscilloscope (MSO) and 2- or 4-channel digital storage oscilloscope (DSO) models Industry-leading performance: Standard 1 Mpts MegaZoom III deep memory;up to 8 Mpts optional High-definition XGA (1024 x 768) color display system with ultra-fast real-time update rate of up to 100,000 waveforms/sec and 256 intensity levels Flexibility to upgrade a DSO to an MSO at any time Full-scale connectivity - Standard USB, LAN, GPIB and XGA video output Powerful triggering including analog HDTV, CAN, I2C, LIN, SPI, and USB AutoProbe interface Built-in help system in six languages NEW I2C/SPI, CAN/LIN bus decode options NEW secure environment mode option If you work with both analog and digital circuitry, Agilent Technologies 6000 Series oscilloscopes can help you easily see more signal activity in your designs. The unique 2+16- or 4+16-channel mixed signal oscilloscope (MSO) models and the traditional 2- and 4-channel digital storage oscilloscope (DSO) models are optimized with the capabilities you need for verifying and debugging designs that include embedded microcontrollers, DSPs, FPGAs,ADCs, DACs, and transducers. These scopes give you the tools you need to solve your mixed analog and digital engineering challenges more easily. Ideal for mixed analog and digital signal analysis The 6000 Series scopes combine a suite of essential features that are ideal for analyzing designs with both analog and digital components: 1 Mpts of Agilent's third generation MegaZoom III deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Optional 2 Mpts and 8 Mpts memory lets you capture fast and elusive signal problems over even longer periods of acquisition time. A revolutionary ultra-responsive, high-definition color display lets you see more signal details than ever before. The 100,000 waveforms/sec real-time waveform update rate is more than 27 times faster than that of a typical digital scope in this class. Three standard interfaces: high-speed USB2.0 device, 10/100 Base-T LAN (Ethernet), and GPIB interfaces allow you to easily save your waveform data or images to your PC. You can print the waveforms on a connected printer or connect a USB flash drive (or other USB mass storage device) to the USB 1.1 host port on the front or the rear of the oscilloscope. Flexible triggering lets you easily isolate and analyze the complex signals and fault conditions common in mixed analog and digital designs. I2C,CAN, LIN, USB, SPI and video, including analog HDTV/EDTV, triggering come standard. When your needs change, you can upgrade your DSO6000 Series scope to an MSO with the addition of a scope logic kit that you can install yourself. This combination of capabilities is tailored to give you the measurement power you need to get your mixed analog and digital job done faster. For more information, go to www.agilent.com Do you really want to start tomorrow's project with yesterday's oscilloscope technology on your bench? Here are six reasons to think twice about your first choice for a new scope: More Bandwidth — Up to 1 GHz More Channels — Up to 20 Time-Aligned Scope and Logic Channels in One Instrument More Memory — Up to 800 Times More Than the Leading Competitor's Scope Series More Triggering — Powerful Serial and Mixed-Signal Triggering Across All Channels More Display — XGA Color Display with 100,000 Waveforms/Second Update Rate and 256 Levels of Intensity Grades More Connectivity Choices — LAN, USB, GPIB and XGA Video are All Included Standard

Oscilloscope, 6.3 in. Diagonal TFT LCD Display Type, 110 W Power Rating
DSO6052A
Bandwidth-500MHz,Maxium Sample Rate-4GSa/s,Channels-2
The performance and problem-solving tools you need to meet your mixed analog and digital design challenges, today and tomorrow
A variety of models optimized to meet your needs:

  • 100 MHz, 300 MHz, 500 MHz and 1 GHz bandwidth
  • Up to 4 GSa/s sample rate
  • Unique 2+16-channel,4+16-channel mixed signal oscilloscope (MSO) and 2- or 4-channel digital storage oscilloscope (DSO) models
    Industry-leading performance:
  • Standard 1 Mpts MegaZoom III deep memory;up to 8 Mpts optional
  • High-definition XGA (1024 x 768) color display system with ultra-fast real-time update rate of up to 100,000 waveforms/sec and 256 intensity levels
  • Flexibility to upgrade a DSO to an MSO at any time
  • Full-scale connectivity - Standard USB, LAN, GPIB and XGA video output
  • Powerful triggering including analog HDTV, CAN, I2C, LIN, SPI, and USB
  • AutoProbe interface
  • Built-in help system in six languages
  • NEW I2C/SPI, CAN/LIN bus decode options
  • NEW secure environment mode option
    If you work with both analog and digital circuitry, Agilent Technologies 6000 Series oscilloscopes can help you easily see more signal activity in your designs. The unique 2+16- or 4+16-channel mixed signal oscilloscope (MSO) models and the traditional 2- and 4-channel digital storage oscilloscope (DSO) models are optimized with the capabilities you need for verifying and debugging designs that include embedded microcontrollers, DSPs, FPGAs,ADCs, DACs, and transducers.
    These scopes give you the tools you need to solve your mixed analog and digital engineering challenges more easily. Ideal for mixed analog and digital signal analysis
    The 6000 Series scopes combine a suite of essential features that are ideal for analyzing designs with both analog and digital components:
  • 1 Mpts of Agilent's third generation MegaZoom III deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Optional 2 Mpts and 8 Mpts memory lets you capture fast and elusive signal problems over even longer periods of acquisition time.
  • A revolutionary ultra-responsive, high-definition color display lets you see more signal details than ever before. The 100,000 waveforms/sec real-time waveform update rate is more than 27 times faster than that of a typical digital scope in this class.
  • Three standard interfaces: high-speed USB2.0 device, 10/100 Base-T LAN (Ethernet), and GPIB interfaces allow you to easily save your waveform data or images to your PC. You can print the waveforms on a connected printer or connect a USB flash drive (or other USB mass storage device) to the USB 1.1 host port on the front or the rear of the oscilloscope.
  • Flexible triggering lets you easily isolate and analyze the complex signals and fault conditions common in mixed analog and digital designs. I2C,CAN, LIN, USB, SPI and video, including analog HDTV/EDTV, triggering come standard.
  • When your needs change, you can upgrade your DSO6000 Series scope to an MSO with the addition of a scope logic kit that you can install yourself. This combination of capabilities is tailored to give you the measurement power you need to get your mixed analog and digital job done faster.
    For more information, go to www.agilent.com
    Do you really want to start tomorrow's project with yesterday's oscilloscope technology on your bench? Here are six reasons to think twice about your first choice for a new scope:
  • More Bandwidth — Up to 1 GHz
  • More Channels — Up to 20 Time-Aligned Scope and Logic Channels in One Instrument
  • More Memory — Up to 800 Times More Than the Leading Competitor's Scope Series
  • More Triggering — Powerful Serial and Mixed-Signal Triggering Across All Channels
  • More Display — XGA Color Display with 100,000 Waveforms/Second Update Rate and 256 Levels of Intensity Grades
  • More Connectivity Choices — LAN, USB, GPIB and XGA Video are All Included Standard
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180152
Product Name Oscilloscope; 6.3 in. Diagonal TFT LCD;4; + 2%; + 1, + 8 V; 50 Ohms
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT1000B2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS2204X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; BNC
View Details