The MT1000B2 is a mixed-signal active load pull system designed for frequencies from 0.2 GHz to 6.0 GHz, supporting up to 2000 impedance/power states per minute with full Smith Chart coverage. It provides active load tuning, fundamental and harmonic impedance control, and is capable of CW and pulsed-CW RF signal testing with DC and pulsed-DC bias. The system integrates the functions of impedance tuners, VNAs, NVNAs, and signal generators into a single box, enabling nonlinear model validation, behavioral model extraction, and on-wafer production test without passive tuners. It supports a maximum active load dynamic range of 80 dB and can handle CW/pulsed-CW power up to 50 W with a minimum pulse width of 200 ns.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000B2 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |