Allied Electronics, Inc. Multimeter, 1000VDC, 10 mA, 100mA, 1A, 3A, 3 Hx to 300 kHz AC bandwidth 70180095

Description
Multimeter Uncompromising Performance for Benchtop and System Testing The Agilent Technologies 34401A multimeter gives you the performance you need for fast, accurate bench and system testing. The 34401A provides a combination of resolution, accuracy and speed that rivals DMMs costing many times more. 61?2-digits of resolution, 0.0015% basic 24-hr dcV accuracy and 1,000 readings/sec direct to GPIB assure you of results that are accurate, fast, and repeatable. The 34401A was designed with your bench needs in mind. Functions commonly associated with bench operation, like continuity and diode test, are built in. A Null feature allows you to remove lead resistance and other fixed offsets in your measurements. Other capabilities like min/max/avg readouts and direct dB and dBm measurements make checkout with the 34401A faster and easier. The 34401A gives you the ability to store up to 512 readings in internal memory. For trouble-shooting, a reading hold feature lets you concentrate on placing your test leads without having to constantly glance at the display. For systems use, the 34401A gives you faster bus throughput than any other DMM in its class. The 34401A can send up to 1,000 readings/sec directly across GPIB in user-friendly ASCII format. You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL output indicates Pass/Fail results when limit testing is used. To ensure both forward and backward compatibility, the 34401A includes three command languages (SCPI, Agilent 3478A and Fluke 8840A /42A), so you don't have to rewrite your existing test software. An optional rack mount kit is available. Commonly accessed attributes, such as functions, ranges, and resolution are selected with a single button press. Advanced features are available using menu functions that let you optimize the 34401A for your applications. The included Agilent IntuiLink software allows you to put your captured data to work easily, using PC applications such as Microsoft Excel® or Word® to analyze, interpret, display, print, and document the data you get from the 34401A. You can specify the meter setup and take a single reading or log data to the Excel spreadsheet in specified time intervals. Programmers can use ActiveX components to control the DMM using SCPI commands. For more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance. 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.
Description
Multimeter Uncompromising Performance for Benchtop and System Testing The Agilent Technologies 34401A multimeter gives you the performance you need for fast, accurate bench and system testing. The 34401A provides a combination of resolution, accuracy and speed that rivals DMMs costing many times more. 61?2-digits of resolution, 0.0015% basic 24-hr dcV accuracy and 1,000 readings/sec direct to GPIB assure you of results that are accurate, fast, and repeatable. The 34401A was designed with your bench needs in mind. Functions commonly associated with bench operation, like continuity and diode test, are built in. A Null feature allows you to remove lead resistance and other fixed offsets in your measurements. Other capabilities like min/max/avg readouts and direct dB and dBm measurements make checkout with the 34401A faster and easier. The 34401A gives you the ability to store up to 512 readings in internal memory. For trouble-shooting, a reading hold feature lets you concentrate on placing your test leads without having to constantly glance at the display. For systems use, the 34401A gives you faster bus throughput than any other DMM in its class. The 34401A can send up to 1,000 readings/sec directly across GPIB in user-friendly ASCII format. You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL output indicates Pass/Fail results when limit testing is used. To ensure both forward and backward compatibility, the 34401A includes three command languages (SCPI, Agilent 3478A and Fluke 8840A /42A), so you don't have to rewrite your existing test software. An optional rack mount kit is available. Commonly accessed attributes, such as functions, ranges, and resolution are selected with a single button press. Advanced features are available using menu functions that let you optimize the 34401A for your applications. The included Agilent IntuiLink software allows you to put your captured data to work easily, using PC applications such as Microsoft Excel® or Word® to analyze, interpret, display, print, and document the data you get from the 34401A. You can specify the meter setup and take a single reading or log data to the Excel spreadsheet in specified time intervals. Programmers can use ActiveX components to control the DMM using SCPI commands. For more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance. 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.

Suppliers

Company
Product
Description
Supplier Links
Multimeter, 1000VDC, 10 mA, 100mA, 1A, 3A, 3 Hx to 300 kHz AC bandwidth - 70180095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, 1000VDC, 10 mA, 100mA, 1A, 3A, 3 Hx to 300 kHz AC bandwidth
70180095
Multimeter, 1000VDC, 10 mA, 100mA, 1A, 3A, 3 Hx to 300 kHz AC bandwidth 70180095
Multimeter Uncompromising Performance for Benchtop and System Testing The Agilent Technologies 34401A multimeter gives you the performance you need for fast, accurate bench and system testing. The 34401A provides a combination of resolution, accuracy and speed that rivals DMMs costing many times more. 61?2-digits of resolution, 0.0015% basic 24-hr dcV accuracy and 1,000 readings/sec direct to GPIB assure you of results that are accurate, fast, and repeatable. The 34401A was designed with your bench needs in mind. Functions commonly associated with bench operation, like continuity and diode test, are built in. A Null feature allows you to remove lead resistance and other fixed offsets in your measurements. Other capabilities like min/max/avg readouts and direct dB and dBm measurements make checkout with the 34401A faster and easier. The 34401A gives you the ability to store up to 512 readings in internal memory. For trouble-shooting, a reading hold feature lets you concentrate on placing your test leads without having to constantly glance at the display. For systems use, the 34401A gives you faster bus throughput than any other DMM in its class. The 34401A can send up to 1,000 readings/sec directly across GPIB in user-friendly ASCII format. You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL output indicates Pass/Fail results when limit testing is used. To ensure both forward and backward compatibility, the 34401A includes three command languages (SCPI, Agilent 3478A and Fluke 8840A /42A), so you don't have to rewrite your existing test software. An optional rack mount kit is available. Commonly accessed attributes, such as functions, ranges, and resolution are selected with a single button press. Advanced features are available using menu functions that let you optimize the 34401A for your applications. The included Agilent IntuiLink software allows you to put your captured data to work easily, using PC applications such as Microsoft Excel® or Word® to analyze, interpret, display, print, and document the data you get from the 34401A. You can specify the meter setup and take a single reading or log data to the Excel spreadsheet in specified time intervals. Programmers can use ActiveX components to control the DMM using SCPI commands. For more information, go to www.agilent.com Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance. 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.

Multimeter Uncompromising Performance for Benchtop and System Testing
The Agilent Technologies 34401A multimeter gives you the performance you need for fast, accurate bench and system testing. The 34401A provides a combination of resolution, accuracy and speed that rivals DMMs costing many times more. 61?2-digits of resolution, 0.0015% basic 24-hr dcV accuracy and 1,000 readings/sec direct to GPIB assure you of results that are accurate, fast, and repeatable.
The 34401A was designed with your bench needs in mind. Functions commonly associated with bench operation, like continuity and diode test, are built in. A Null feature allows you to remove lead resistance and other fixed offsets in your measurements. Other capabilities like min/max/avg readouts and direct dB and dBm measurements make checkout with the 34401A faster and easier.
The 34401A gives you the ability to store up to 512 readings in internal memory. For trouble-shooting, a reading hold feature lets you concentrate on placing your test leads without having to constantly glance at the display.
For systems use, the 34401A gives you faster bus throughput than any other DMM in its class. The 34401A can send up to 1,000 readings/sec directly across GPIB in user-friendly ASCII format.
You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL output indicates Pass/Fail results when limit testing is used.
To ensure both forward and backward compatibility, the 34401A includes three command languages (SCPI, Agilent 3478A and Fluke 8840A /42A), so you don't have to rewrite your existing test software. An optional rack mount kit is available.
Commonly accessed attributes, such as functions, ranges, and resolution are selected with a single button press.
Advanced features are available using menu functions that let you optimize the 34401A for your applications.
The included Agilent IntuiLink software allows you to put your captured data to work easily, using PC applications such as Microsoft Excel® or Word® to analyze, interpret, display, print, and document the data you get from the 34401A. You can specify the meter setup and take a single reading or log data to the Excel spreadsheet in specified time intervals. Programmers can use ActiveX components to control the DMM using SCPI commands.
For more information, go to www.agilent.com
Multi-Function Flexibility with Laboratory Accuracy at Production-Line Speeds

  • 34401A: 61⁄2 Digits of Resolution At a 51⁄2 Digit Price
  • 34420A: Nanovolt Sensitivity with 71⁄2 Digit Precision
  • 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times.
  • 34401A Digital Multimeter, 61⁄2 Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios.
  • 34420A Nanovoltmeter, 71⁄2 Digit: Optimized for Precision Low-Level Measurements, with 71⁄2 Digit Resolution and 1.3 nV RMS /8 nV P-P Noise Performance.
  • 3458A Digital Multimeter, 81⁄2 Digit: Up to 100,000 Readings, 110 Autoranges and More Than 340 Setup Changes Per Second. 24-Hour Accuracy Is 0.6 ppm for DC Volts, 2.2 ppm for Resistance, and 100 ppm for Mid-Band AC Volts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180095
Product Name Multimeter, 1000VDC, 10 mA, 100mA, 1A, 3A, 3 Hx to 300 kHz AC bandwidth
Form Factor Bench top
Measurement Type DC; AC / DC
DC Voltage 400 volts
DC Current 0.0100 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
Multimeters - 1925976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers