Allied Electronics, Inc. FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS 70158175

Description
FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS
Description
FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS
70158175
FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS 70158175
FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS

FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fiber Optic Transmitters
Product Number 70158175
Product Name FO Transmitter, 10 MBd High PerformanceLink, Horizontal Pkg, 1x4, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-12-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details