Allied Electronics, Inc. Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS 70158099

Description
Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS
Description
Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS
70158099
Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS 70158099
Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS

Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fiber Optic Transmitters
Product Number 70158099
Product Name Optical Transmitter for Industrial Apps, High Power, 2x4, Threaded ST, RoHS
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX55DMAC1SC-06-ND - DigiKey
Specs
Wavelength 1550 nm (15500 Å)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details