Allied Electronics, Inc. Display, 7-Segment; 800 mucd; 635 nm (Typ.); 0.3 in.; 2.1 V (Typ.) @ 20 mA 70158067

Description
Seven Segment Display, 635 nm (Typ.) Peak Wavelength, 0.300 in. Character Height Industry standard size Excellent appearance High light output These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.
Description
Seven Segment Display, 635 nm (Typ.) Peak Wavelength, 0.300 in. Character Height Industry standard size Excellent appearance High light output These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Display, 7-Segment; 800 mucd; 635 nm (Typ.); 0.3 in.; 2.1 V (Typ.) @ 20 mA
70158067
Display, 7-Segment; 800 mucd; 635 nm (Typ.); 0.3 in.; 2.1 V (Typ.) @ 20 mA 70158067
Seven Segment Display, 635 nm (Typ.) Peak Wavelength, 0.300 in. Character Height Industry standard size Excellent appearance High light output These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.

Seven Segment Display, 635 nm (Typ.) Peak Wavelength, 0.300 in. Character Height

  • Industry standard size
  • Excellent appearance
  • High light output
    These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital LED Displays
Product Number 70158067
Product Name Display, 7-Segment; 800 mucd; 635 nm (Typ.); 0.3 in.; 2.1 V (Typ.) @ 20 mA
Display Type Segmented
Character Type Numeric
Wavelength 635 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - HDSP-7401-EF000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details
3 suppliers