Allied Electronics, Inc. LED; Red;125mcd;5mmDia.;T-1-3/4;25mA If;1.9V Vf;635nm;GaAsP on GaP 70157848

Description
T-1-3⁄4 (5 mm), T-1 (3 mm) Ultra-Bright LED Lamps Improved brightness Improved color performance New sturdy leads IC compatible⁄low current capability Reliable and rugged Ultra-bright LED lamp.
Description
T-1-3⁄4 (5 mm), T-1 (3 mm) Ultra-Bright LED Lamps Improved brightness Improved color performance New sturdy leads IC compatible⁄low current capability Reliable and rugged Ultra-bright LED lamp.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;125mcd;5mmDia.;T-1-3/4;25mA If;1.9V Vf;635nm;GaAsP on GaP - 70157848 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;125mcd;5mmDia.;T-1-3/4;25mA If;1.9V Vf;635nm;GaAsP on GaP
70157848
LED; Red;125mcd;5mmDia.;T-1-3/4;25mA If;1.9V Vf;635nm;GaAsP on GaP 70157848
T-1-3⁄4 (5 mm), T-1 (3 mm) Ultra-Bright LED Lamps Improved brightness Improved color performance New sturdy leads IC compatible⁄low current capability Reliable and rugged Ultra-bright LED lamp.

T-1-3⁄4 (5 mm), T-1 (3 mm) Ultra-Bright LED Lamps

  • Improved brightness
  • Improved color performance
  • New sturdy leads
  • IC compatible⁄low current capability
  • Reliable and rugged
    Ultra-bright LED lamp.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157848
Product Name LED; Red;125mcd;5mmDia.;T-1-3/4;25mA If;1.9V Vf;635nm;GaAsP on GaP
LED Package: 0.2in.
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details