Allied Electronics, Inc. LED; Red;2.3mcd;0.24In.Dia.;T-1-3/4;500mA;1.7V;635nm;50deg;5V;24mW;-55degC; 70157779

Description
T-1-3⁄4 (5 mm), T-1 (3 mm), Low Current LED Lamp Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle Choice of package styles Choice of colors These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Description
T-1-3⁄4 (5 mm), T-1 (3 mm), Low Current LED Lamp Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle Choice of package styles Choice of colors These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;2.3mcd;0.24In.Dia.;T-1-3/4;500mA;1.7V;635nm;50deg;5V;24mW;-55degC; - 70157779 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2.3mcd;0.24In.Dia.;T-1-3/4;500mA;1.7V;635nm;50deg;5V;24mW;-55degC;
70157779
LED; Red;2.3mcd;0.24In.Dia.;T-1-3/4;500mA;1.7V;635nm;50deg;5V;24mW;-55degC; 70157779
T-1-3⁄4 (5 mm), T-1 (3 mm), Low Current LED Lamp Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle Choice of package styles Choice of colors These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

T-1-3⁄4 (5 mm), T-1 (3 mm), Low Current LED Lamp

  • Low power
  • High efficiency
  • CMOS-MOS compatible
  • TTL compatible
  • Wide viewing angle
  • Choice of package styles
  • Choice of colors
    These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157779
Product Name LED; Red;2.3mcd;0.24In.Dia.;T-1-3/4;500mA;1.7V;635nm;50deg;5V;24mW;-55degC;
LED Package: 0.24in.
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.0MM RED SMD LED - AA3021ES - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
3 suppliers