Allied Electronics, Inc. LED; High Efficiency Red; 5.4 mcd (Min.) @ 10 mA; T-1-3/4; 25 mA; 135 mW 70157765

Description
T-13⁄4 (5 mm) Diffused LED Lamps High intensity Choice of 4 bright colors Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged This family of T-13⁄4 tinted,diffused LED lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. Several intensity choices are available in
Description
T-13⁄4 (5 mm) Diffused LED Lamps High intensity Choice of 4 bright colors Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged This family of T-13⁄4 tinted,diffused LED lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. Several intensity choices are available in

Suppliers

Company
Product
Description
Supplier Links
LED; High Efficiency Red; 5.4 mcd (Min.) @ 10 mA; T-1-3/4; 25 mA; 135 mW - 70157765 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; High Efficiency Red; 5.4 mcd (Min.) @ 10 mA; T-1-3/4; 25 mA; 135 mW
70157765
LED; High Efficiency Red; 5.4 mcd (Min.) @ 10 mA; T-1-3/4; 25 mA; 135 mW 70157765
T-13⁄4 (5 mm) Diffused LED Lamps High intensity Choice of 4 bright colors Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged This family of T-13⁄4 tinted,diffused LED lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. Several intensity choices are available in

T-13⁄4 (5 mm) Diffused LED Lamps

  • High intensity
  • Choice of 4 bright colors
  • Selected minimum intensities
  • Wide viewing angle
  • General purpose leads
  • Reliable and rugged
    This family of T-13⁄4 tinted,diffused LED lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. Several intensity choices are available in
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157765
Product Name LED; High Efficiency Red; 5.4 mcd (Min.) @ 10 mA; T-1-3/4; 25 mA; 135 mW
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM YELLOW SMD LED - AA3528SYSK/J3 - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.8mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers